Status: | Unknown |
---|---|
Series: | bq2512x Series |
RoHS: | Unknown |
No distributors results available
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 300mA |
Battery IC Case Style | DSBGA |
No. of Pins | 25Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | bq2512x Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BQ25121YFPT?
Additional datasheets, footprints and schematics for BQ25121YFPT are listed on our Part Details page. You can also find images and similar parts to BQ25121YFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25121YFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25121YFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25121YFPT fall under?
The BQ25121YFPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25121YFPT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25121YFPT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25121YFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25121YFPT have stock available?
There is no stock from authorised distributors for BQ25121YFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25121YFPT often in real-time on the comparison pages.
What if I can't find stock of BQ25121YFPT?
You can fill out our help required form which you can use to request a quote for BQ25121YFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.