Status: | Unknown |
---|---|
Series: | bq25100B Series |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6.45V |
Battery Charge Voltage | 4.284V |
Charge Current Max | 250mA |
Battery IC Case Style | DSBGA |
No. of Pins | 6Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -5°C |
Operating Temperature Max | 125°C |
Product Range | bq25100B Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Standalone 1-cell, 250-mA linear battery charger with 4.284-V charge voltage and prog. pre-charge | Texas Instruments |
Batt Charger, Li-Ion/Li-Pol, Dsbga-6 | Newark Electronics |
BATT CHARGER, LI-ION/LI-POL, DSBGA-6 | element14 |
Where can I find additional details, specifications and documents for a BQ25100BYFPT?
Additional datasheets, footprints and schematics for BQ25100BYFPT are listed on our Part Details page. You can also find images and similar parts to BQ25100BYFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25100BYFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25100BYFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25100BYFPT fall under?
The BQ25100BYFPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25100BYFPT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25100BYFPT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25100BYFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25100BYFPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ25100BYFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25100BYFPT often in real-time on the comparison pages.
What if I can't find stock of BQ25100BYFPT?
You can fill out our help required form which you can use to request a quote for BQ25100BYFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.