Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.44
|
458
in stock
|
Buy Now | |
Texas Instruments
from US$2.22
|
84,671
in stock
|
Buy Now | |
Chip One Stop
from US$3.02
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
-
|
Buy Now | |
element14
from US$3.81
|
-
|
Buy Now | |
Schukat Electronic
from US$2.90
|
-
|
Buy Now | |
Farnell
from US$3.63
|
-
|
Buy Now |
Battery Type | Lead Acid LiFePO4 Li-Ion Li-Pol |
---|---|
Input Voltage | 28V |
Battery Charge Voltage | 26V |
Charge Current Max | 10A |
Battery IC Case Style | VQFN |
No. of Pins | 16Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24650 |
Operating Temperature Range | -40°C to +125°C |
Standalone 1-6 cell Buck battery charge controller with solar input and integrated MPPT | Texas Instruments |
Battery Charge Controller MPPT VQFN16 | RS |
Ic, Batt Charger, Li-Ion, 10A, Vqfn-16 | Newark Electronics |
IC, BATT CHARGER, LI-ION, 10A, VQFN-16 | element14 |
Solar Power Batt Charge Contr MPPT Progr | Schukat Electronic |
Where can I find additional details, specifications and documents for a BQ24650RVAT?
Additional datasheets, footprints and schematics for BQ24650RVAT are listed on our Part Details page. You can also find images and similar parts to BQ24650RVAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24650RVAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24650RVAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24650RVAT fall under?
The BQ24650RVAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24650RVAT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24650RVAT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24650RVAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24650RVAT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for BQ24650RVAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24650RVAT often in real-time on the comparison pages.
What if I can't find stock of BQ24650RVAT?
You can fill out our help required form which you can use to request a quote for BQ24650RVAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.