BQ24297RGET . Part Information
Details for BQ24297RGET . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Battery Management

Buy BQ24297RGET Directly from Texas Instruments (4577 in stock) at $1.4380
Part Downloads

Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 6.2V |
Battery Charge Voltage | 4.4V |
Charge Current Max | 3A |
Battery IC Case Style | VQFN |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BATT CHARGE, LI-ION/LI-POLYMER, VQFN-24 | Newark Electronics
- I2C controlled 1-cell, 3-A battery charger with USB NVDC-1, adj. voltage, and USB OTG with D+/D- | Texas Instruments
Viewing Distributors for BQ24297RGET .
Loading...
Loading Results for BQ24297RGET .