Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 17V |
Battery Charge Voltage | 4.208V |
Charge Current Max | 4.5A |
Battery IC Case Style | VQFN |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
I2C controlled 4.5A single cell USB/Adaptor charger w/ Narrow VDC Power Path and JEITA | Texas Instruments |
USB / ADAPTOR CHARGER, LI+, 24VQFN | element14 |
Usb/Adaptor Charger, Li+, 24Vqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24193RGET .?
Additional datasheets, footprints and schematics for BQ24193RGET . are listed on our Part Details page. You can also find images and similar parts to BQ24193RGET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24193RGET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24193RGET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24193RGET . fall under?
The BQ24193RGET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24193RGET . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24193RGET . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24193RGET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24193RGET . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for BQ24193RGET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24193RGET . often in real-time on the comparison pages.
What if I can't find stock of BQ24193RGET .?
You can fill out our help required form which you can use to request a quote for BQ24193RGET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.