Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 10V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 2.5A |
Battery IC Case Style | VQFN |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24167 |
Operating Temperature Range | -40°C to +85°C |
I2C 1cell 2.5A Buck battery charger with dual-input, Power Path and JEITA | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ24167RGET?
Additional datasheets, footprints and schematics for BQ24167RGET are listed on our Part Details page. You can also find images and similar parts to BQ24167RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24167RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24167RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24167RGET fall under?
The BQ24167RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24167RGET when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24167RGET you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24167RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24167RGET have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for BQ24167RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24167RGET often in real-time on the comparison pages.
What if I can't find stock of BQ24167RGET?
You can fill out our help required form which you can use to request a quote for BQ24167RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.