BQ24120RHLTG4 Part Information
Details for BQ24120RHLTG4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Battery Management
Part Downloads


Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 16V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 2A |
Battery IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24120 |
Battery Management Function | Charge Controller |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 2.2A |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
Viewing Distributors for BQ24120RHLTG4
Loading...
Loading Results for BQ24120RHLTG4