Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 16V |
Battery Charge Voltage | 8.4V |
Charge Current Max | 2A |
Battery IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Series Cells | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24103 |
Battery Management Function | Charge Controller |
IC Generic Number | 24103 |
Logic Function Number | 24103 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 7V |
Supply Voltage Min | 4.35V |
Standalone 1-2 cell 2A synchronous Buck battery charger in a WQFN-20 package | Texas Instruments |
Charger Li-Ion Switch Mode, 24103 | Newark Electronics |
Li+/Li-Poly 1/2Cell Charge Mgmt Contr 4, | Schukat Electronic |
Where can I find additional details, specifications and documents for a BQ24103RHLR?
Additional datasheets, footprints and schematics for BQ24103RHLR are listed on our Part Details page. You can also find images and similar parts to BQ24103RHLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24103RHLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24103RHLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24103RHLR fall under?
The BQ24103RHLR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24103RHLR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24103RHLR you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24103RHLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24103RHLR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for BQ24103RHLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24103RHLR often in real-time on the comparison pages.
What if I can't find stock of BQ24103RHLR?
You can fill out our help required form which you can use to request a quote for BQ24103RHLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.