Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Input Voltage | 10.2V, 10.2V |
---|---|
Battery Type | Li-Ion |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.5A |
Battery IC Case Style | QFN |
No. of Pins | 16Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Standalone 1-cell 1.5-A linear battery charger, Power Path, 4.2-V VBAT, 10.5-V OVP and 4.4-V VOUT | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
BATTERY CHARGER, LI-ION, 1.5A, QFN-16 | element14 |
Battery Charger, Li-Ion, 1.5A, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24074RGTT?
Additional datasheets, footprints and schematics for BQ24074RGTT are listed on our Part Details page. You can also find images and similar parts to BQ24074RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24074RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24074RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24074RGTT fall under?
The BQ24074RGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24074RGTT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24074RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24074RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24074RGTT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for BQ24074RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24074RGTT often in real-time on the comparison pages.
What if I can't find stock of BQ24074RGTT?
You can fill out our help required form which you can use to request a quote for BQ24074RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.