Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.14
|
-
|
Buy Now |
Battery Type | Li-Ion |
---|---|
Input Voltage | 10V |
Battery Charge Voltage | 8.4V |
Charge Current Max | 1.2A |
Battery IC Case Style | HTSSOP |
No. of Pins | 20Pins |
No. of Series Cells | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24004 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
2-cell, 1.2-A, linear Li-ion battery charger with integrated FET and one LED | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ24004PWP?
Additional datasheets, footprints and schematics for BQ24004PWP are listed on our Part Details page. You can also find images and similar parts to BQ24004PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24004PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24004PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24004PWP fall under?
The BQ24004PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24004PWP when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24004PWP you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24004PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24004PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ24004PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24004PWP often in real-time on the comparison pages.
What if I can't find stock of BQ24004PWP?
You can fill out our help required form which you can use to request a quote for BQ24004PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.