Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion, NiCd, NiMH |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.7V |
Battery IC Case Style | SSOP |
No. of Pins | 28Pins |
IC Interface Type | 2 Wire, Serial |
RoHS Compliant | Yes |
Multi-chemistry SBS 1.1 compliant gas gauge with 5 LED drivers, Additional battery mgmt control | Texas Instruments |
Battery Gas Gauge, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ2060A-E619DBQ?
Additional datasheets, footprints and schematics for BQ2060A-E619DBQ are listed on our Part Details page. You can also find images and similar parts to BQ2060A-E619DBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2060A-E619DBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2060A-E619DBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2060A-E619DBQ fall under?
The BQ2060A-E619DBQ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Battery Management > Battery Fuel Gauge ICs.
Can I view similar or alternative parts?
You can view similar parts to BQ2060A-E619DBQ when available in the Battery Fuel Gauge ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2060A-E619DBQ you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2060A-E619DBQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BQ2060A-E619DBQ have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ2060A-E619DBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2060A-E619DBQ often in real-time on the comparison pages.
What if I can't find stock of BQ2060A-E619DBQ?
You can fill out our help required form which you can use to request a quote for BQ2060A-E619DBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.