Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 830nm |
---|---|
Viewing Angle | 16° |
Power Consumption | 200mW |
No. of Pins | 3Pins |
Transistor Case Style | TO-18 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BPY 62?
Additional datasheets, footprints and schematics for BPY 62 are listed on our Part Details page. You can also find images and similar parts to BPY 62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPY 62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPY 62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPY 62 fall under?
The BPY 62 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to BPY 62 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPY 62 you can contact the distributor directly for product support, shipping queries etc.
Is the BPY 62 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPY 62 have stock available?
Authorised distributors including RS, Farnell, Transfer Multisort Elektronik, Newark Electronics and Rutronik have stock available or on a lead time for BPY 62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPY 62 often in real-time on the comparison pages.
What if I can't find stock of BPY 62?
You can fill out our help required form which you can use to request a quote for BPY 62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.