Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 850nm |
---|---|
Viewing Angle | 36° |
Power Consumption | 90mW |
No. of Pins | 6Pins |
Transistor Case Style | DIP |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BPX 84?
Additional datasheets, footprints and schematics for BPX 84 are listed on our Part Details page. You can also find images and similar parts to BPX 84 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPX 84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPX 84 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPX 84 fall under?
The BPX 84 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to BPX 84 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPX 84 you can contact the distributor directly for product support, shipping queries etc.
Is the BPX 84 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPX 84 have stock available?
Authorised distributors including Rutronik, Farnell and Newark Electronics have stock available or on a lead time for BPX 84.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPX 84 often in real-time on the comparison pages.
What if I can't find stock of BPX 84?
You can fill out our help required form which you can use to request a quote for BPX 84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.