Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | - |
Dark Current | 1000pA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 120°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 1mm² |
Capacitance Cj | 3.5pF |
Diode Type | Photodiode |
External Diameter | 4.7mm |
External Length / Height | 5.1mm |
Lead Spacing | 3mm |
NEP | 3.3x10 |
Operating Temperature Range | -55°C to +120°C |
Peak Wavelength | 900nm |
Reverse Voltage Vr Max | 50V |
Rise Time | 8ns |
Sensitivity | 0.55A/W |
Wavelength Typ | 900nm |
IR TO18 PIN Photodiode 80°,BPX65RT | RS |
Photodetector | Newark Electronics |
Where can I find additional details, specifications and documents for a BPX65RT.?
Additional datasheets, footprints and schematics for BPX65RT. are listed on our Part Details page. You can also find images and similar parts to BPX65RT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPX65RT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPX65RT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPX65RT. fall under?
The BPX65RT. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPX65RT. when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPX65RT. you can contact the distributor directly for product support, shipping queries etc.
Is the BPX65RT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPX65RT. have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BPX65RT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPX65RT. often in real-time on the comparison pages.
What if I can't find stock of BPX65RT.?
You can fill out our help required form which you can use to request a quote for BPX65RT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.