Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.33
|
181
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.10
|
91
in stock
|
Buy Now | |
Farnell
from US$9.09
|
50
in stock
|
Buy Now | |
Conrad
from US$17.19
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$9.43
|
12
in stock
|
Buy Now | |
RS Americas
from US$12.32
|
3
in stock
|
Buy Now | |
Rutronik
from US$7.86
|
-
|
Buy Now | |
Distrelec
from US$8.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-39 |
Wavelength of Peak Sensitivity | 850nm |
Angle of Half Sensitivity ± | 55° |
Dark Current | 2nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Extensive PIN-photodiode. | Conrad |
Opto BPX 61 IR + Visible Light Si Photodiode, 55 deg, Through-hole TO-5 | Osram Opto Semiconductors BPX 61 | RS Americas |
Osram Opto Semiconductors IR Photodiode 850nm, TO-5 | Distrelec |
Where can I find additional details, specifications and documents for a BPX 61?
Additional datasheets, footprints and schematics for BPX 61 are listed on our Part Details page. You can also find images and similar parts to BPX 61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPX 61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPX 61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPX 61 fall under?
The BPX 61 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to BPX 61 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPX 61 you can contact the distributor directly for product support, shipping queries etc.
Is the BPX 61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPX 61 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Conrad and Newark Electronics have stock available or on a lead time for BPX 61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPX 61 often in real-time on the comparison pages.
What if I can't find stock of BPX 61?
You can fill out our help required form which you can use to request a quote for BPX 61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.