Status: | Unknown |
---|---|
Series: | BPW85, BPW85A, BPW85B, BPW85C |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Rutronik
from US$0.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,896
in stock
|
Buy Now | |
element14
from US$0.24
|
2,689
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,689
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,214
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1 |
Dimensions (in mm): Ø 3 |
Applications |
---|
Detector in electronic control and drive circuits |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPW85, BPW85A, BPW85B, BPW85C |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
PHOTOTRANSISTOR 3MM,50°,>1,5MA | Rutronik |
Phototransistor, Npn, T-1 | Newark Electronics |
PHOTOTRANSISTOR, NPN, T-1 | element14 |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor Chip Plastic Silicon NPN | RS |
Vishay Photodetector | Future Electronics |
Phototransistor Chip Silicon 850nm 2-Pin T-1 Bulk | Avnet America |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW85B?
Additional datasheets, footprints and schematics for BPW85B are listed on our Part Details page. You can also find images and similar parts to BPW85B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW85B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW85B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW85B fall under?
The BPW85B is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPW85B when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW85B you can contact the distributor directly for product support, shipping queries etc.
Is the BPW85B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPW85B have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BPW85B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW85B often in real-time on the comparison pages.
What if I can't find stock of BPW85B?
You can fill out our help required form which you can use to request a quote for BPW85B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.