Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
3,607
in stock
|
Buy Now | |
RS
from US$0.84
|
3,924
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
3,608
in stock
|
Buy Now | |
element14
from US$0.39
|
3,607
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Radial Leaded |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
PHOTO PIN DIODE SV FILTR 870-e4 | RS |
Photo Diode, 950Nm, Radial Leaded Rohs Compliant: Yes |Vishay BPW82 | Newark Electronics |
PHOTO DIODE, 950NM, RADIAL LEADED | element14 |
PHOTODIODE SIDEVIEW,130° FILTER | Rutronik |
Photodiode PIN Chip 950nm 2-Pin Side View Bulk | Avnet America |
PHOTO PIN DIODE 790-1050NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW82?
Additional datasheets, footprints and schematics for BPW82 are listed on our Part Details page. You can also find images and similar parts to BPW82 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW82 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW82 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW82 fall under?
The BPW82 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW82 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW82 you can contact the distributor directly for product support, shipping queries etc.
Is the BPW82 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPW82 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for BPW82.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW82 often in real-time on the comparison pages.
What if I can't find stock of BPW82?
You can fill out our help required form which you can use to request a quote for BPW82 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.