BPW 34 S-Z Photo Diodes by Osram

DIODE, PHOTO, 850NM, 60°, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$0.42
3,470
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
3,398
in stock
Buy Now
Logo for element14
element14
from US$0.54
3,398
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.51
3,398
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.32
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

No. of Pins 2Pins
Diode Case Style SMD
Wavelength of Peak Sensitivity 850nm
Angle of Half Sensitivity ± 60°
Dark Current 2000pA
Operating Temperature Min -40°C
Operating Temperature Max 100°C
RoHS Compliant Yes

Alternative Descriptions

Silicon PIN photodiode, no filter, SMT | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BPW 34 S-Z?

Additional datasheets, footprints and schematics for BPW 34 S-Z are listed on our Part Details page. You can also find images and similar parts to BPW 34 S-Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BPW 34 S-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW 34 S-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BPW 34 S-Z fall under?

The BPW 34 S-Z is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to BPW 34 S-Z when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BPW 34 S-Z you can contact the distributor directly for product support, shipping queries etc.

Is the BPW 34 S-Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BPW 34 S-Z have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for BPW 34 S-Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BPW 34 S-Z often in real-time on the comparison pages.

What if I can't find stock of BPW 34 S-Z?

You can fill out our help required form which you can use to request a quote for BPW 34 S-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay