Status: | Unknown |
---|---|
Series: | BPW34, BPW34S |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
715
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
106,200
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
75,000
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
9,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
2,447
in stock
|
Buy Now | |
element14
from US$0.66
|
1,790
in stock
|
Buy Now | |
Farnell
from US$0.63
|
1,790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
841
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
144
in stock
|
Buy Now | |
EBV Elektronik
-
|
945
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now |
Package type: leaded |
Package form: top view |
Dimensions (L x W x H in mm): 5.4 x 4.3 x 3.2 |
Applications |
---|
High speed photo detector |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPW34, BPW34S |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
BPW34S Series 900 nm Wavelength â–’65â–‘ Sensitivity Silicon PIN Photodiode | Future Electronics |
PHOTO PIN DIODE 430-1100NM | TTI Europe |
Photo Diode, 850Nm, Smd Rohs Compliant: Yes |Vishay BPW34S | Newark Electronics |
PHOTO DIODE, 850NM, SMD | element14 |
PHOTO PIN DIODE TOP VIEW CLEAR-e3 | RS |
Photodiode PIN Chip 900nm 2-Pin Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 850nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (17-Dec-2015) |
Active Area | 7mm² |
Diode Type | Photodiode |
External Depth | 6.45mm |
External Length / Height | 1.15mm |
External Width | 4.4mm |
Fall Time tf | 20ns |
Operating Temperature Range | -40°C to +100°C |
Peak Spectral Response Wavelength | 850nm |
Peak Wavelength | 850nm |
Reverse Voltage Vr Max | 32V |
Rise Time | 20ns |
Sensitivity | 0.62A/W |
Threshold Sensitivity Max | 0.62A/W @ 850nm |
Wavelength Typ | 850nm |
Osram Opto Semiconductors Photodiode 850nm 150mW DIL | Distrelec |
Silicon PIN photodiode, no filter, SMT | Osram Opto Semiconductors BPW34S | RS Americas |
Where can I find additional details, specifications and documents for a BPW34S?
Additional datasheets, footprints and schematics for BPW34S are listed on our Part Details page. You can also find images and similar parts to BPW34S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW34S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW34S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW34S fall under?
The BPW34S is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW34S when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW34S you can contact the distributor directly for product support, shipping queries etc.
Is the BPW34S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPW34S have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for BPW34S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW34S often in real-time on the comparison pages.
What if I can't find stock of BPW34S?
You can fill out our help required form which you can use to request a quote for BPW34S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.