Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.38
|
254
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.03
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$7.18
|
312
in stock
|
Buy Now | |
Farnell
from US$7.64
|
207
in stock
|
Buy Now | |
Conrad
from US$15.15
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$8.55
|
56
in stock
|
Buy Now | |
Rutronik
from US$6.50
|
-
|
Buy Now | |
RS Americas
from US$10.25
|
-
|
Buy Now | |
Avnet Asia
from US$5.98
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-39 |
Wavelength of Peak Sensitivity | 550nm |
Angle of Half Sensitivity ± | 55° |
Dark Current | 2nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Photodiode in visible range (Vλ - curve) | Conrad |
Osram BPW21 Silicon Photodiode | Rapid Electronics |
BPW21 visible light photodiode | Osram Opto Semiconductors BPW21 | RS Americas |
Where can I find additional details, specifications and documents for a BPW 21?
Additional datasheets, footprints and schematics for BPW 21 are listed on our Part Details page. You can also find images and similar parts to BPW 21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW 21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW 21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW 21 fall under?
The BPW 21 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to BPW 21 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW 21 you can contact the distributor directly for product support, shipping queries etc.
Is the BPW 21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW 21 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, Farnell and Conrad have stock available or on a lead time for BPW 21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW 21 often in real-time on the comparison pages.
What if I can't find stock of BPW 21?
You can fill out our help required form which you can use to request a quote for BPW 21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.