Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 880nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 2nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BPW 34 FASR-Z?
Additional datasheets, footprints and schematics for BPW 34 FASR-Z are listed on our Part Details page. You can also find images and similar parts to BPW 34 FASR-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW 34 FASR-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW 34 FASR-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW 34 FASR-Z fall under?
The BPW 34 FASR-Z is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW 34 FASR-Z when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW 34 FASR-Z you can contact the distributor directly for product support, shipping queries etc.
Is the BPW 34 FASR-Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPW 34 FASR-Z have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BPW 34 FASR-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW 34 FASR-Z often in real-time on the comparison pages.
What if I can't find stock of BPW 34 FASR-Z?
You can fill out our help required form which you can use to request a quote for BPW 34 FASR-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.