Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
1,610
in stock
|
Buy Now | |
RS
from US$0.67
|
1,985
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,610
in stock
|
Buy Now | |
element14
from US$0.46
|
1,610
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
6
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1¾ |
Dimensions (in mm): Ø 5 |
Applications |
---|
Detector for industrial electronic circuitry, measurement and control |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPV11 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
PHOTO TRANS. 5MM 15DEG-e4 | RS |
Phototransistor, T1.3/4 | Newark Electronics |
PHOTOTRANSISTOR, T1.3/4 | element14 |
Phototransistor | Transfer Multisort Elektronik |
PHOTOTRANSISTOR 5MM 850NM 1 30° | Rutronik |
850 nm â–’15â–‘ Sensitivity 70 V 50 mA Through Hole NPN Phototransistor | Future Electronics |
Phototransistor Chip Silicon 850nm 2-Pin T-1 3/4 | Avnet America |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPV11?
Additional datasheets, footprints and schematics for BPV11 are listed on our Part Details page. You can also find images and similar parts to BPV11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPV11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPV11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPV11 fall under?
The BPV11 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPV11 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPV11 you can contact the distributor directly for product support, shipping queries etc.
Is the BPV11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPV11 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BPV11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPV11 often in real-time on the comparison pages.
What if I can't find stock of BPV11?
You can fill out our help required form which you can use to request a quote for BPV11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.