Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pressure Type | Gauge |
---|---|
Operating Pressure Max | 15psi |
Supply Voltage Max | 15V |
Sensor Case Style | SMD |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Uc Pressure Sensor, 15 Psig, Chimney /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns BPS320-AG015P-4CG | Newark Electronics |
Pressure Sensor 0mV to 75mV 15Psi Gauge 4-Pin SMD T/R | Avnet America |
UC Pressure sensor, 15 psig, chimney, TR13,Tape & Reel - 13 reel | Bourns BPS320-AG015P-4CG | RS Americas |
Where can I find additional details, specifications and documents for a BPS320-AG015P-4CG?
Additional datasheets, footprints and schematics for BPS320-AG015P-4CG are listed on our Part Details page. You can also find images and similar parts to BPS320-AG015P-4CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPS320-AG015P-4CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPS320-AG015P-4CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPS320-AG015P-4CG fall under?
The BPS320-AG015P-4CG is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to BPS320-AG015P-4CG when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPS320-AG015P-4CG you can contact the distributor directly for product support, shipping queries etc.
Is the BPS320-AG015P-4CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPS320-AG015P-4CG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for BPS320-AG015P-4CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPS320-AG015P-4CG often in real-time on the comparison pages.
What if I can't find stock of BPS320-AG015P-4CG?
You can fill out our help required form which you can use to request a quote for BPS320-AG015P-4CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.