Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pressure Type | Absolute |
---|---|
Operating Pressure Max | 500psi |
Supply Voltage Max | 15V |
Sensor Case Style | SMD |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Uc Pressure Sensor, 500 Psia, Cap /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns BPS320-AA500P-4MG | Newark Electronics |
Pressure Sensor 0mV to 175mV 500Psi Absolute 4-Pin SMD T/R | Avnet America |
UC Pressure sensor, 500 psia, cap, TR13,Tape & Reel - 13 reel | Bourns BPS320-AA500P-4MG | RS Americas |
Where can I find additional details, specifications and documents for a BPS320-AA500P-4MG?
Additional datasheets, footprints and schematics for BPS320-AA500P-4MG are listed on our Part Details page. You can also find images and similar parts to BPS320-AA500P-4MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPS320-AA500P-4MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPS320-AA500P-4MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPS320-AA500P-4MG fall under?
The BPS320-AA500P-4MG is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to BPS320-AA500P-4MG when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPS320-AA500P-4MG you can contact the distributor directly for product support, shipping queries etc.
Is the BPS320-AA500P-4MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPS320-AA500P-4MG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for BPS320-AA500P-4MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPS320-AA500P-4MG often in real-time on the comparison pages.
What if I can't find stock of BPS320-AA500P-4MG?
You can fill out our help required form which you can use to request a quote for BPS320-AA500P-4MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.