Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pressure Type | Differential |
---|---|
Operating Pressure Max | 1psi |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Sensor Case Style | SMD |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Pressure Sensor, 1.0 Psid, 3.3V, I2C /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns BPS125-AD01P0-2DG | Newark Electronics |
Pressure Sensor 6.89kPa Differential 8-Pin T/R | Avnet America |
Pressure Sensor, 1.0 psid, 3.3V, I2C, TR13,Tape & Reel - 13 reel | Bourns BPS125-AD01P0-2DG | RS Americas |
PRESSURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a BPS125-AD01P0-2DG?
Additional datasheets, footprints and schematics for BPS125-AD01P0-2DG are listed on our Part Details page. You can also find images and similar parts to BPS125-AD01P0-2DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPS125-AD01P0-2DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPS125-AD01P0-2DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPS125-AD01P0-2DG fall under?
The BPS125-AD01P0-2DG is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to BPS125-AD01P0-2DG when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPS125-AD01P0-2DG you can contact the distributor directly for product support, shipping queries etc.
Is the BPS125-AD01P0-2DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPS125-AD01P0-2DG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for BPS125-AD01P0-2DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPS125-AD01P0-2DG often in real-time on the comparison pages.
What if I can't find stock of BPS125-AD01P0-2DG?
You can fill out our help required form which you can use to request a quote for BPS125-AD01P0-2DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.