BPC300-X Crimp Terminals / Solder Terminals & Splices by Panduit

TERMINAL, BI-METALLIC PIN, 300KCMIL

Status: Unknown
Series: Pan-Lug BPC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.91

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$33.91
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range Pan-Lug BPC Series
Termination Crimp
Terminal Type Bi-Metallic Pin
RoHS Compliant Yes

Alternative Descriptions

Bi-metallic pin connector, type BPC, aluminum 300 kcmil to copper 4/0 AWG. | Panduit BPC300-X | RS Americas
Terminal, Bi-Metallic Pin, 300Kcmil | Newark Electronics
Terminals Bi-Metallic Pin Conn Aluminum 300 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BPC300-X?

Additional datasheets, footprints and schematics for BPC300-X are listed on our Part Details page. You can also find images and similar parts to BPC300-X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BPC300-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPC300-X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BPC300-X fall under?

The BPC300-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.

Can I view similar or alternative parts?

You can view similar parts to BPC300-X when available in the Wire Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BPC300-X you can contact the distributor directly for product support, shipping queries etc.

Is the BPC300-X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BPC300-X have stock available?

Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for BPC300-X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BPC300-X often in real-time on the comparison pages.

What if I can't find stock of BPC300-X?

You can fill out our help required form which you can use to request a quote for BPC300-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay