Status: | Unknown |
---|---|
Series: | Pan-Lug BPC Series |
RoHS: | Compliant |
Product Range | Pan-Lug BPC Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Bi-Metallic Pin |
RoHS Compliant | Yes |
Terminal, Bi-Metallic Pin, 2Awg, Uninsul | Newark Electronics |
Bi-metallic pin connector, type BPC, aluminum #2 to copper #4 AWG. | Panduit BPC2-L | RS Americas |
Terminals Bi-Metallic Pin Conn Aluminum #2 T | Sager |
Where can I find additional details, specifications and documents for a BPC2-L?
Additional datasheets, footprints and schematics for BPC2-L are listed on our Part Details page. You can also find images and similar parts to BPC2-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPC2-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPC2-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPC2-L fall under?
The BPC2-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to BPC2-L when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPC2-L you can contact the distributor directly for product support, shipping queries etc.
Is the BPC2-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPC2-L have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Sager have stock available or on a lead time for BPC2-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPC2-L often in real-time on the comparison pages.
What if I can't find stock of BPC2-L?
You can fill out our help required form which you can use to request a quote for BPC2-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.