Status: | Unknown |
---|---|
Series: | Pan-Lug BPC Series |
RoHS: | Compliant |
Product Range | Pan-Lug BPC Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Terminal Type | Bi-Metallic Pin |
RoHS Compliant | Yes |
Bi-metallic pin connector, type BPC, aluminum 2/0 to copper #1 AWG. | Panduit BPC2/0-X | RS Americas |
Terminal, Bi-Metallic Pin, 2/0Awg | Newark Electronics |
Terminals Bi-Metallic Pin Conn Aluminum 2/0 | Sager |
Where can I find additional details, specifications and documents for a BPC2/0-X?
Additional datasheets, footprints and schematics for BPC2/0-X are listed on our Part Details page. You can also find images and similar parts to BPC2/0-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPC2/0-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPC2/0-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPC2/0-X fall under?
The BPC2/0-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to BPC2/0-X when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPC2/0-X you can contact the distributor directly for product support, shipping queries etc.
Is the BPC2/0-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPC2/0-X have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for BPC2/0-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPC2/0-X often in real-time on the comparison pages.
What if I can't find stock of BPC2/0-X?
You can fill out our help required form which you can use to request a quote for BPC2/0-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.