Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | BNC to Male Double Stacking Banana Plug |
---|---|
Connector Type | Adapter |
Convert From | BNC Male |
Convert From Gender | Plug |
Convert To Gender | Plug |
RoHS Compliant | NA |
BP881 BNC to Male Double Banana Plug | RS |
Adapter, 1 X Bnc Male-2 X Banana Plug | Newark Electronics |
BNC MALE TO DOUBLE STACKING BANANA PLUG | Fluke BP881 | RS Americas |
ADAPTOR, TEST, BNC | element14 |
Where can I find additional details, specifications and documents for a BP881?
Additional datasheets, footprints and schematics for BP881 are listed on our Part Details page. You can also find images and similar parts to BP881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BP881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BP881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BP881 fall under?
The BP881 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Adapters.
Can I view similar or alternative parts?
You can view similar parts to BP881 when available in the Test Equipment Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BP881 you can contact the distributor directly for product support, shipping queries etc.
Is the BP881 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BP881 have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BP881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BP881 often in real-time on the comparison pages.
What if I can't find stock of BP881?
You can fill out our help required form which you can use to request a quote for BP881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.