Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | - |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | - |
Battery Size Code | - |
Battery Terminals | Wire Leads |
External Diameter | - |
External Height | - |
External Width | - |
External Depth | - |
Weight | 113g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
BATTERY PACK, THERMAL PRINTER | element14 |
Rechargeable Battery, Battery Pack, Single Cell, Nickel Metal Hydride, Wire Leads Rohs Compliant: Na |Trident BP4005 | Newark Electronics |
Where can I find additional details, specifications and documents for a BP4005?
Additional datasheets, footprints and schematics for BP4005 are listed on our Part Details page. You can also find images and similar parts to BP4005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BP4005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BP4005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BP4005 fall under?
The BP4005 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to BP4005 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BP4005 you can contact the distributor directly for product support, shipping queries etc.
Is the BP4005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BP4005 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BP4005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BP4005 often in real-time on the comparison pages.
What if I can't find stock of BP4005?
You can fill out our help required form which you can use to request a quote for BP4005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.