Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thermal Conductivity | 0.8W/m.K |
---|---|
Conductive Material | - |
Thickness | 0.005" |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | - |
External Width | 25mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 3000V |
Colour | White |
External Depth | 0.127mm |
External Length / Height | 25mm |
Height | 25mm |
Insulator Body Material | Carbon |
Operating Temperature Max | 120°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +120°C |
Pack Quantity | 10 |
Packages Cooled | TO-220 |
Resistivity | 200ohm/sq |
Tensile Strength N/m² | 6N/mm² |
Thermal Conductivity (Cal/cm³/K) | 0.8W/m.K |
Type | Adhesive Tape |
Volume Resistivity | 100000000000ohm-m |
Where can I find additional details, specifications and documents for a BP100-0.005-00-1/1?
Additional datasheets, footprints and schematics for BP100-0.005-00-1/1 are listed on our Part Details page. You can also find images and similar parts to BP100-0.005-00-1/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BP100-0.005-00-1/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BP100-0.005-00-1/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BP100-0.005-00-1/1 fall under?
The BP100-0.005-00-1/1 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to BP100-0.005-00-1/1 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BP100-0.005-00-1/1 you can contact the distributor directly for product support, shipping queries etc.
Is the BP100-0.005-00-1/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BP100-0.005-00-1/1 have stock available?
There is no stock from authorised distributors for BP100-0.005-00-1/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BP100-0.005-00-1/1 often in real-time on the comparison pages.
What if I can't find stock of BP100-0.005-00-1/1?
You can fill out our help required form which you can use to request a quote for BP100-0.005-00-1/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.