Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | - |
---|---|
External Height | 256mm |
External Width | 493mm |
External Depth | 248mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Type | Tool Box |
Tool Case, 493 X 248 X 256 Mm, Plastic | Newark Electronics |
TOOL BOX, STORAGE, FACOM, PVC | element14 |
Where can I find additional details, specifications and documents for a BP.C19PB?
Additional datasheets, footprints and schematics for BP.C19PB are listed on our Part Details page. You can also find images and similar parts to BP.C19PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BP.C19PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BP.C19PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BP.C19PB fall under?
The BP.C19PB is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to BP.C19PB when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BP.C19PB you can contact the distributor directly for product support, shipping queries etc.
Is the BP.C19PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BP.C19PB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BP.C19PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BP.C19PB often in real-time on the comparison pages.
What if I can't find stock of BP.C19PB?
You can fill out our help required form which you can use to request a quote for BP.C19PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.