Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | DIP |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 2nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BP 104 F?
Additional datasheets, footprints and schematics for BP 104 F are listed on our Part Details page. You can also find images and similar parts to BP 104 F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BP 104 F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BP 104 F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BP 104 F fall under?
The BP 104 F is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to BP 104 F when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BP 104 F you can contact the distributor directly for product support, shipping queries etc.
Is the BP 104 F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BP 104 F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BP 104 F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BP 104 F often in real-time on the comparison pages.
What if I can't find stock of BP 104 F?
You can fill out our help required form which you can use to request a quote for BP 104 F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.