Status: | Unknown |
---|---|
Series: | BOV-F Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 50ppb |
Oscillator Output Compatibility | Sinewave |
Oscillator Case | Through Hole 25.4mm x 25.4mm |
Supply Voltage Nom | 3.3V |
Product Range | BOV-F Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Ocxo, 10Mhz, Th, 25.4Mm X 25.4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a BOVTF-10MDB-ECAB?
Additional datasheets, footprints and schematics for BOVTF-10MDB-ECAB are listed on our Part Details page. You can also find images and similar parts to BOVTF-10MDB-ECAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOVTF-10MDB-ECAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOVTF-10MDB-ECAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOVTF-10MDB-ECAB fall under?
The BOVTF-10MDB-ECAB is listed under Bliley Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BOVTF-10MDB-ECAB when available in the Bliley Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOVTF-10MDB-ECAB you can contact the distributor directly for product support, shipping queries etc.
Is the BOVTF-10MDB-ECAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOVTF-10MDB-ECAB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BOVTF-10MDB-ECAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOVTF-10MDB-ECAB often in real-time on the comparison pages.
What if I can't find stock of BOVTF-10MDB-ECAB?
You can fill out our help required form which you can use to request a quote for BOVTF-10MDB-ECAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.