Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM C2000 C6000 MSP430 |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Texas Instruments LaunchPad Development Boards |
Kit Contents | BoosterPack Plug-in Display Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3.5inch QVGA TFT LCD Display 320×240 Resolution White Backlight 4wire Resistive Touch Screen SPI |
Kentec QVGA Display, BOOSTXL-K350QVG-S1 | RS |
Plug-In Board, 3.5Inch Qvga Boosterpack | Newark Electronics |
Kentec QVGA Display BoosterPack | Texas Instruments |
Where can I find additional details, specifications and documents for a BOOSTXL-K350QVG-S1 .?
Additional datasheets, footprints and schematics for BOOSTXL-K350QVG-S1 . are listed on our Part Details page. You can also find images and similar parts to BOOSTXL-K350QVG-S1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOSTXL-K350QVG-S1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOSTXL-K350QVG-S1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOSTXL-K350QVG-S1 . fall under?
The BOOSTXL-K350QVG-S1 . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to BOOSTXL-K350QVG-S1 . when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOSTXL-K350QVG-S1 . you can contact the distributor directly for product support, shipping queries etc.
Is the BOOSTXL-K350QVG-S1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOSTXL-K350QVG-S1 . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for BOOSTXL-K350QVG-S1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOSTXL-K350QVG-S1 . often in real-time on the comparison pages.
What if I can't find stock of BOOSTXL-K350QVG-S1 .?
You can fill out our help required form which you can use to request a quote for BOOSTXL-K350QVG-S1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.