BOOSTXL-IOBKOUT . Part Information
Details for BOOSTXL-IOBKOUT . by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM

Buy BOOSTXL-IOBKOUT Directly from Texas Instruments (5 in stock) at $19.5900
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | TM4C123GH6PM |
Silicon Family Name | Tiva C |
For Use With | Tiva C Series LaunchPad Evaluation Boards |
Kit Contents | GPIO Breakout BoosterPack |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Analogue Channels w/ Unity-gain Amps 3.5mm Screw Terminal I/Os with ESD Protection 3Pos DIP Switch |
Alternative Part Descriptions
- BREAKOUT BOARD, TIVA C LAUNCHPAD; Silicon Manufacturer:Texas Instruments; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4F; Silicon Core Number:TM4C123GH6PM; Silicon Family Name:Tiva C; For Use With:Tiva C Series LaunchPad RoHS Compliant: Yes | Newark Electronics
- GPIO Breakout BoosterPack | Texas Instruments
Viewing Distributors for BOOSTXL-IOBKOUT .
Loading...
Loading Results for BOOSTXL-IOBKOUT .