BOOSTXL-BUCKCONV . Part Information
Details for BOOSTXL-BUCKCONV . by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers

Buy BOOSTXL-BUCKCONV Directly from Texas Instruments (5 in stock) at $59.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Core Architecture | C2000 |
Core Sub-Architecture | - |
Silicon Core Number | UCD3138 |
Silicon Family Name | - |
For Use With | Texas Instruments InstaSPIN-MOTION/FOC Enabled C2000 Piccolo LaunchPad |
Kit Contents | Digital Power BoosterPack Board Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Dynamic Load Variable O/P 9V Supply CCS Compatible |
Alternative Part Descriptions
- ADD-ON BOARD, DIGITAL PWR CONTROL; Silicon Manufacturer:Texas Instruments; Core Architecture:C2000; Core Sub-Architecture:-; Silicon Core Number:UCD3138; Silicon Family Name:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
- Expansion board; DC/DC converter; BoosterPack; TMS320F28069 | Transfer Multisort Elektronik
- Digital Power Buck Converter BoosterPack | Texas Instruments
Viewing Distributors for BOOSTXL-BUCKCONV .
Loading...
Loading Results for BOOSTXL-BUCKCONV .