Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | DAC8568 |
Silicon Family Name | - |
For Use With | Texas MSP430F5529 LaunchPads |
Kit Contents | Eval Board DAC8568 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DAC8568 Low-power, Voltage-output, 8-channel, 16-bit DAC BoosterPack | Texas Instruments |
Eval Board, 16 Bit Dac Boosterpack | Newark Electronics |
EVAL BOARD, 16 BIT DAC BOOSTERPACK | element14 |
Where can I find additional details, specifications and documents for a BOOST-DAC8568?
Additional datasheets, footprints and schematics for BOOST-DAC8568 are listed on our Part Details page. You can also find images and similar parts to BOOST-DAC8568 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOST-DAC8568 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOST-DAC8568 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOST-DAC8568 fall under?
The BOOST-DAC8568 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to BOOST-DAC8568 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOST-DAC8568 you can contact the distributor directly for product support, shipping queries etc.
Is the BOOST-DAC8568 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOST-DAC8568 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BOOST-DAC8568.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOST-DAC8568 often in real-time on the comparison pages.
What if I can't find stock of BOOST-DAC8568?
You can fill out our help required form which you can use to request a quote for BOOST-DAC8568 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.