Status: | Unknown |
---|---|
Series: | BOCS2 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 2.5mm x 2mm |
Supply Voltage Nom | 2.5V |
Product Range | BOCS2 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (27-Jun-2018) |
Oscillator, 10Mhz, Hcmos, 2.5Mm X 2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a BOCS2-10MGTBCDTN?
Additional datasheets, footprints and schematics for BOCS2-10MGTBCDTN are listed on our Part Details page. You can also find images and similar parts to BOCS2-10MGTBCDTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOCS2-10MGTBCDTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOCS2-10MGTBCDTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOCS2-10MGTBCDTN fall under?
The BOCS2-10MGTBCDTN is listed under Bliley Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BOCS2-10MGTBCDTN when available in the Bliley Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOCS2-10MGTBCDTN you can contact the distributor directly for product support, shipping queries etc.
Is the BOCS2-10MGTBCDTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOCS2-10MGTBCDTN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BOCS2-10MGTBCDTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOCS2-10MGTBCDTN often in real-time on the comparison pages.
What if I can't find stock of BOCS2-10MGTBCDTN?
You can fill out our help required form which you can use to request a quote for BOCS2-10MGTBCDTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.