Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Band Strap Adapter |
---|---|
For Use With | MIL-C-38999 Series III & IV Connectors |
Connector Shell Size | 25 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | Cadmium (27-Jun-2018) |
Circular MIL Spec Backshells BNX40AB00-2412AX | Rapid Electronics |
Bnx40Ab00-2412Ax |Raychem Te Connectivity BNX40AB00-2412AX | Newark Electronics |
Code-40 Banding Back shell Straight Aluminum Alloy Cadmium Olive Drab #25/J Shell Size #12 Entry Size | Avnet America |
BANDSTRAP ADAPTOR, 38999, SIZE 25 | Farnell |
Where can I find additional details, specifications and documents for a BNX40AB00-2412AX?
Additional datasheets, footprints and schematics for BNX40AB00-2412AX are listed on our Part Details page. You can also find images and similar parts to BNX40AB00-2412AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNX40AB00-2412AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX40AB00-2412AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNX40AB00-2412AX fall under?
The BNX40AB00-2412AX is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to BNX40AB00-2412AX when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNX40AB00-2412AX you can contact the distributor directly for product support, shipping queries etc.
Is the BNX40AB00-2412AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNX40AB00-2412AX have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for BNX40AB00-2412AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNX40AB00-2412AX often in real-time on the comparison pages.
What if I can't find stock of BNX40AB00-2412AX?
You can fill out our help required form which you can use to request a quote for BNX40AB00-2412AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.