Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.99
|
No stock
|
Buy Now | |
RS Americas
from US$8.09
|
2,056
in stock
|
Buy Now | |
Sager
from US$6.19
|
82
in stock
|
Buy Now | |
Relay Specialties
from US$11.72
|
75
in stock
|
Buy Now | |
Carlton-Bates
from US$8.22
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$9.38
|
-
|
Buy Now | |
element14
from US$7.69
|
-
|
Buy Now |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | IDEC SmartRelay |
Length | 1m |
Height | 3.28ft |
Width | 35mm |
Rail Material | Aluminium |
Fixing Centers | - |
Product Range | - |
Accessory, Aluminum, DIN Rail Mount, 35mm, cULus, CE Recognized, BN Series | IDEC Corporation BNDN-1000 | RS Americas |
Relay Sockets & Hardware DIN rail 35mm aluminum 1m | Sager |
Din rail 35mm Aluminum 1M | Relay Specialties |
Rail, Relay DIN | Carlton-Bates |
Din Mounting Rail, 35Mm, Aluminium | Newark Electronics |
DIN MOUNTING RAIL, 35MM, ALUMINIUM | element14 |
Where can I find additional details, specifications and documents for a BNDN1000?
Additional datasheets, footprints and schematics for BNDN1000 are listed on our Part Details page. You can also find images and similar parts to BNDN1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNDN1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNDN1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNDN1000 fall under?
The BNDN1000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to BNDN1000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNDN1000 you can contact the distributor directly for product support, shipping queries etc.
Is the BNDN1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNDN1000 have stock available?
Authorised distributors including RS Americas, Sager, Relay Specialties, Carlton-Bates and Newark Electronics have stock available or on a lead time for BNDN1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNDN1000 often in real-time on the comparison pages.
What if I can't find stock of BNDN1000?
You can fill out our help required form which you can use to request a quote for BNDN1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.