Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Communication |
---|---|
Silicon Manufacturer | - |
Silicon Core Number | SARA R410 Modem ESP32-D0WD/nRF52840 SoC Module |
Application Sub Type | LTE/WiFi/Bluetooth |
Kit Contents | Argon Kit Boron LTE Kit Xenon Kits Particle FeatherWing Tripler/Ethernet FeatherWing/Debugger |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Particle Mesh Ultimate Bundle | Newark Electronics |
Where can I find additional details, specifications and documents for a BNDL-MULT?
Additional datasheets, footprints and schematics for BNDL-MULT are listed on our Part Details page. You can also find images and similar parts to BNDL-MULT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNDL-MULT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNDL-MULT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNDL-MULT fall under?
The BNDL-MULT is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to BNDL-MULT when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNDL-MULT you can contact the distributor directly for product support, shipping queries etc.
Is the BNDL-MULT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNDL-MULT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BNDL-MULT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNDL-MULT often in real-time on the comparison pages.
What if I can't find stock of BNDL-MULT?
You can fill out our help required form which you can use to request a quote for BNDL-MULT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.