Status: | Unknown |
---|---|
Series: | Snap Fit series |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Cable Protector Material | Rubber / SBR Blend |
Cable Protector Colour | Black |
External Length | 3m |
External Width | 88mm |
Product Range | Snap Fit series |
SVHC | No SVHC |
RoHS Compliant | NA |
Cable Protector, Bnc2, Black, 3M | Newark Electronics |
Where can I find additional details, specifications and documents for a BNC2 BLK 3M 26001634?
Additional datasheets, footprints and schematics for BNC2 BLK 3M 26001634 are listed on our Part Details page. You can also find images and similar parts to BNC2 BLK 3M 26001634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNC2 BLK 3M 26001634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNC2 BLK 3M 26001634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNC2 BLK 3M 26001634 fall under?
The BNC2 BLK 3M 26001634 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to BNC2 BLK 3M 26001634 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNC2 BLK 3M 26001634 you can contact the distributor directly for product support, shipping queries etc.
Is the BNC2 BLK 3M 26001634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNC2 BLK 3M 26001634 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BNC2 BLK 3M 26001634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNC2 BLK 3M 26001634 often in real-time on the comparison pages.
What if I can't find stock of BNC2 BLK 3M 26001634?
You can fill out our help required form which you can use to request a quote for BNC2 BLK 3M 26001634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.