Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | BNC Coaxial Adapters - Tee |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
External Depth | 32.2mm |
External Length / Height | 19.5mm |
External Width | 80.5mm |
COVER, T-ADAPTOR, BLACK | element14 |
Connector Accessory, Dust Cap, Bnc Coaxial Adapters - Tee Rohs Compliant: Yes |Mh Connectors BNC-TB | Newark Electronics |
Where can I find additional details, specifications and documents for a BNC-TB?
Additional datasheets, footprints and schematics for BNC-TB are listed on our Part Details page. You can also find images and similar parts to BNC-TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNC-TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNC-TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNC-TB fall under?
The BNC-TB is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to BNC-TB when available in the RF Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNC-TB you can contact the distributor directly for product support, shipping queries etc.
Is the BNC-TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNC-TB have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for BNC-TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNC-TB often in real-time on the comparison pages.
What if I can't find stock of BNC-TB?
You can fill out our help required form which you can use to request a quote for BNC-TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.