Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits / Alpha | 4.5 |
---|---|
Meter Function | DC Voltage |
Meter Range | ±2VDC / ±20VDC / ±200VDC |
Digit Height | 0.56" |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 92mm |
Where can I find additional details, specifications and documents for a BN-45-DR?
Additional datasheets, footprints and schematics for BN-45-DR are listed on our Part Details page. You can also find images and similar parts to BN-45-DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BN-45-DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BN-45-DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BN-45-DR fall under?
The BN-45-DR is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to BN-45-DR when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BN-45-DR you can contact the distributor directly for product support, shipping queries etc.
Is the BN-45-DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BN-45-DR have stock available?
There is no stock from authorised distributors for BN-45-DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BN-45-DR often in real-time on the comparison pages.
What if I can't find stock of BN-45-DR?
You can fill out our help required form which you can use to request a quote for BN-45-DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.