Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Spacer |
---|---|
For Use With | BNS 33 Series |
Product Range | - |
External Depth | 13mm |
External Length / Height | 25mm |
External Width | 88mm |
Switch, Safety, Magnetic | Newark Electronics |
SWITCH, SAFETY, MAGNETIC | Farnell |
Where can I find additional details, specifications and documents for a BN31/33?
Additional datasheets, footprints and schematics for BN31/33 are listed on our Part Details page. You can also find images and similar parts to BN31/33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BN31/33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BN31/33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BN31/33 fall under?
The BN31/33 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to BN31/33 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BN31/33 you can contact the distributor directly for product support, shipping queries etc.
Is the BN31/33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BN31/33 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for BN31/33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BN31/33 often in real-time on the comparison pages.
What if I can't find stock of BN31/33?
You can fill out our help required form which you can use to request a quote for BN31/33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.