Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,756.63
Current Rating | 9mA |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ethernet Switch Application | Commercial |
Ethernet Switch Type | Ethernet |
Network Speeds | 10Mbps 100Mbps |
No. of Ports | 1Ports |
Port Types | RJ45 x 1 |
Network Option Ethernet 1 RJ45 port. | RS |
Ethernet 1 RJ45 10/100 Module, ModiconM340 PLC | Schneider Electric BMXNOE0100 | RS Americas |
Ethernet Module, Rack, Rj45, 24Vdc | Newark Electronics |
ETHERNET MODULE, RACK, RJ45, 24VDC | element14 |
Schneider Electric Ethernet Communication Module 24V | Distrelec |
Where can I find additional details, specifications and documents for a BMXNOE0100?
Additional datasheets, footprints and schematics for BMXNOE0100 are listed on our Part Details page. You can also find images and similar parts to BMXNOE0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMXNOE0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMXNOE0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMXNOE0100 fall under?
The BMXNOE0100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to BMXNOE0100 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMXNOE0100 you can contact the distributor directly for product support, shipping queries etc.
Is the BMXNOE0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMXNOE0100 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for BMXNOE0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMXNOE0100 often in real-time on the comparison pages.
What if I can't find stock of BMXNOE0100?
You can fill out our help required form which you can use to request a quote for BMXNOE0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.