Status: | Unknown |
---|---|
Series: | Modicon M340 Series |
RoHS: | Compliant |
Product Range | Modicon M340 Series |
---|---|
No. of Contacts | 28Contacts |
Connector Type | Terminal Block |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Spring Terminal Strip 28 Points | RS |
Electric Terminal Block For Use With Modicon M340 Series | Schneider Electric BMXFTB2820 | RS Americas |
Terminal Block, Pluggable, 28Pos, 16Awg | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 28POS, 16AWG | element14 |
Schneider Electric Terminal Block for PLCs, 28-Pin | Distrelec |
Where can I find additional details, specifications and documents for a BMXFTB2820?
Additional datasheets, footprints and schematics for BMXFTB2820 are listed on our Part Details page. You can also find images and similar parts to BMXFTB2820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMXFTB2820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMXFTB2820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMXFTB2820 fall under?
The BMXFTB2820 is listed under Connectors > Terminal Blocks & Accessories > Standard Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to BMXFTB2820 when available in the Standard Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMXFTB2820 you can contact the distributor directly for product support, shipping queries etc.
Is the BMXFTB2820 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BMXFTB2820 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for BMXFTB2820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMXFTB2820 often in real-time on the comparison pages.
What if I can't find stock of BMXFTB2820?
You can fill out our help required form which you can use to request a quote for BMXFTB2820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.