Status: | Unknown |
---|---|
Series: | BMC Series |
RoHS: | Unknown |
Prices starting from US$8.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.79
|
No stock
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Product Range | BMC Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
No. of Positions | 2Ways |
Where can I find additional details, specifications and documents for a BMCWPM2MS-BL-22-SET?
Additional datasheets, footprints and schematics for BMCWPM2MS-BL-22-SET are listed on our Part Details page. You can also find images and similar parts to BMCWPM2MS-BL-22-SET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMCWPM2MS-BL-22-SET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMCWPM2MS-BL-22-SET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMCWPM2MS-BL-22-SET fall under?
The BMCWPM2MS-BL-22-SET is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMCWPM2MS-BL-22-SET when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMCWPM2MS-BL-22-SET you can contact the distributor directly for product support, shipping queries etc.
Is the BMCWPM2MS-BL-22-SET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMCWPM2MS-BL-22-SET have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BMCWPM2MS-BL-22-SET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMCWPM2MS-BL-22-SET often in real-time on the comparison pages.
What if I can't find stock of BMCWPM2MS-BL-22-SET?
You can fill out our help required form which you can use to request a quote for BMCWPM2MS-BL-22-SET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.