Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | 15A - 45A Modular Power Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Brown |
Current Max | 45A |
Current Rating | 15A |
Flammability Rating | UL94V-0 |
Material | Polycarbonate |
Operating Temperature Max | +125°C |
Operating Temperature Min | -20°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a BMC1S-BROWN?
Additional datasheets, footprints and schematics for BMC1S-BROWN are listed on our Part Details page. You can also find images and similar parts to BMC1S-BROWN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMC1S-BROWN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMC1S-BROWN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMC1S-BROWN fall under?
The BMC1S-BROWN is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMC1S-BROWN when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMC1S-BROWN you can contact the distributor directly for product support, shipping queries etc.
Is the BMC1S-BROWN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMC1S-BROWN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BMC1S-BROWN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMC1S-BROWN often in real-time on the comparison pages.
What if I can't find stock of BMC1S-BROWN?
You can fill out our help required form which you can use to request a quote for BMC1S-BROWN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.